LS35P92B11详情
ABB LS35P92B11重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
房屋材料
Plastic
Manufacturer Part Number
LS35P92B11
Approvals
cULus
Manufacturer
ABB
执行器类型
Spring Lever
尺寸(mm)
30
触点配置
1 NO and 1 NC
触点
1NO/1NC
0个相似型号
LS35P92B11拓展信息
LS35P92B11详情
ABB LS35P92B11重要参数规格及、参数值,及相似型号如下:
房屋材料
Plastic
Manufacturer Part Number
LS35P92B11
Approvals
cULus
Manufacturer
ABB
执行器类型
Spring Lever
尺寸(mm)
30
触点配置
1 NO and 1 NC
触点
1NO/1NC
LS35P92B11拓展信息