M127320020详情
ABB M127320020重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Shell Sizes
20
Shell Style#
Wall Mounting Receptacle
Manufacturer Part Number
DMS3100A20-16P-F
Contact Materials
Silver Plated
Manufacturer
Fujikura, Formerly DDK
RoHS
Non-Compliant
触点性别
Pin
长度
2.13 Inches
直径
1.25 Inches
0个相似型号








哦! 它是空的。