M250-PS-Q
M250-PS-Q

注:图像仅供参考,请参阅产品规格

技术文档 技术文档

PDF列表 PDF文档列表
免费送样

ABB M250-PS-Q

  • 收藏
  • 对比

型号

M250-PS-Q

品牌

ABB

utmel 编号

11-M250-PS-Q

商品类别

无类别的

封装

--

交货地

大陆

交期(工作日)

立即发货

ROHS

ECAD

简介

Thomas & Betts M250-PS-Q Sta-Kon Splice Connector.Sta-Kon Splice Connector, Non-Insulated Parallel, Series: M Series, 250 kcmil Conductor, 0.926 in OD Barrel, 1.063 in Length, 59/64 in Wire Strip Length, 600 VAC, 150 deg C, Copper, Metallic, Tin Coated, 0.749 in ID Dimensions. Catalog Description: Non-Insulated Parallel Splice, Length 1.063 Inches, Outer Diameter .926 Inches, Inner Diameter .749 Inches, Wire Range 250kcmil 231,100kcmi-300,000kcmil, Copper, Tin Plated.

起订量

1最小包装量--

添加到询价列表
M250-PS-Q
M250-PS-Q ABB Thomas & Betts M250-PS-Q Sta-Kon Splice Connector.Sta-Kon Splice Connector, Non-Insulated Parallel, Series: M Series, 250 kcmil Conductor, 0.926 in OD Barrel, 1.063 in Length, 59/64 in Wire Strip Length, 600 VAC, 150 deg C, Copper, Metallic, Tin Coated, 0.749 in ID Dimensions. Catalog Description: Non-Insulated Parallel Splice, Length 1.063 Inches, Outer Diameter .926 Inches, Inner Diameter .749 Inches, Wire Range 250kcmil 231,100kcmi-300,000kcmil, Copper, Tin Plated.

请发送询价,我们将立即回复。

库存:

请发送询价,我们将立即回复。

*
验证码
在线咨询

M250-PS-Q详情

ABB M250-PS-Q重要参数规格及、参数值,及相似型号如下:

  • 参数名
    参数值
    全选
  • 参数名
    参数值
    全选
0个相似型号

M250-PS-Q拓展信息

索引: # 0 1 2 3 4 5 6 7 8 9 A B C D E F G H I J K L M N O P Q R S T U V W X Y Z

公司资质

ISO13485
AS
SMTA
DUNS