M2SS2-11R详情
ABB M2SS2-11R重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
端子材料
Copper
Manufacturer Part Number
YAV14H34F
Approvals
CSA, UL
Wire Size
20-14 AWG
Manufacturer
Burndy
Special Features
No contact block
RoHS
Non-Compliant
端子类型
Spade/Fork - Flanged
产品类别
Rotary switch
剥线长度
0.25
线缆规格(AWG)
20 AWG, 19 AWG, 18 AWG, 17 AWG, 16 AWG, 15 AWG, 14 AWG
螺柱尺寸
#8, #10
绝缘的
Non-Insulated
M2SS2-11R拓展信息








哦! 它是空的。