M2SS5-11C详情
ABB M2SS5-11C重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
M2SS5-11C
Manufacturer
ABB
Operating Temperature Max Deg. C
70C
Operating Temp Range
-25C to 70C
Operating Temperature Min Deg. C
-25C
Special Features
Snap-on features reduce installation time
Actuator
Long handle
RoHS
Non-Compliant
类型
维护操作员
开关类型
选择开关
产品类别
Switches
M2SS5-11C拓展信息
ABB
ABB
ABB
ABB
ABB
ABB
ABB
ABB
ABB








哦! 它是空的。