ML1-100C详情
ABB ML1-100C重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
Panel
材料
Aluminum
Angle
Straight
Manufacturer Part Number
ST21/2SA-G
Manufacturer
Ocal, a T & B Brand
Jacket Material
PVC
Special Features
Snap-on features reduce installation time
RoHS
Compliant
组成
Metallic
颜色
Clear
产品类别
Indicator or pilot lights
连接类型
Compression








哦! 它是空的。