MLBL-00G详情
ABB MLBL-00G重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
341-B3T-25J
Approvals
CSA, TUV, UL
Manufacturer
Edwards Signaling
Special Features
Features: With built in leakage current protection; Wavelength: 520 NMTR
RoHS
Non-Compliant
产品类别
Accessories - Integrated LED block
连接类型
25 Foot Leads
触点
TPST, 2NO, 1NC
知识产权评级
IP67
0个相似型号
MLBL-00G拓展信息








哦! 它是空的。