MP1-40W11详情
ABB MP1-40W11重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operation
Momentary
Manufacturer Part Number
MP1-40W11
Approvals
CSA, IEC, UL
Manufacturer
ABB控制
端子类型
Fingersafe Screw
面板后深度
1.91
触点
1NO, 1NC
知识产权评级
IP66
0个相似型号
MP1-40W11拓展信息
MP1-40W11详情
ABB MP1-40W11重要参数规格及、参数值,及相似型号如下:
Operation
Momentary
Manufacturer Part Number
MP1-40W11
Approvals
CSA, IEC, UL
Manufacturer
ABB控制
端子类型
Fingersafe Screw
面板后深度
1.91
触点
1NO, 1NC
知识产权评级
IP66
MP1-40W11拓展信息