MP1-62R02F1详情
ABB MP1-62R02F1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer
Miscellaneous
Operation
Momentary
Approvals
CSA, IEC, UL
端子类型
Fingersafe Screw
面板后深度
1.91
灯型
Incandescent
触点
2NC
知识产权评级
IP66
0个相似型号
MP1-62R02F1拓展信息
MP1-62R02F1详情
ABB MP1-62R02F1重要参数规格及、参数值,及相似型号如下:
Manufacturer
Miscellaneous
Operation
Momentary
Approvals
CSA, IEC, UL
端子类型
Fingersafe Screw
面板后深度
1.91
灯型
Incandescent
触点
2NC
知识产权评级
IP66
MP1-62R02F1拓展信息