MP2-11L详情
ABB MP2-11L重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer
ABB
Manufacturer Part Number
MP2-11L
Operation
Maintained
Special Features
No contact block
端子类型
Screw
产品类别
Pushbutton
面板后深度
1.91
0个相似型号
MP2-11L拓展信息
MP2-11L详情
ABB MP2-11L重要参数规格及、参数值,及相似型号如下:
Manufacturer
ABB
Manufacturer Part Number
MP2-11L
Operation
Maintained
Special Features
No contact block
端子类型
Screw
产品类别
Pushbutton
面板后深度
1.91
MP2-11L拓展信息