MP2-31G详情
ABB MP2-31G重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operation
Momentary
Manufacturer Part Number
MP2-31G
Manufacturer
ABB
Special Features
Snap-on features reduce installation time
操作温度
-25 to +70 Degrees C
端子类型
Screw
产品类别
Pushbutton
面板后深度
1.91
0个相似型号
MP2-31G拓展信息








哦! 它是空的。