MP2-40G10详情
ABB MP2-40G10重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Approvals
CSA, IEC, UL
Manufacturer
ABB
Manufacturer Part Number
MP2-40G10
Operation
Maintained
端子类型
Fingersafe Screw
面板后深度
1.91
触点
1NO
知识产权评级
IP66
0个相似型号
MP2-40G10拓展信息
MP2-40G10详情
ABB MP2-40G10重要参数规格及、参数值,及相似型号如下:
Approvals
CSA, IEC, UL
Manufacturer
ABB
Manufacturer Part Number
MP2-40G10
Operation
Maintained
端子类型
Fingersafe Screw
面板后深度
1.91
触点
1NO
知识产权评级
IP66
MP2-40G10拓展信息