MP2-62L20L1详情
ABB MP2-62L20L1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
ZA110-76
Manufacturer
ABB
Operation
Maintained
Approvals
CSA, IEC, UL
端子类型
Fingersafe Screw
面板后深度
1.91
灯型
LED
触点
2NO
知识产权评级
IP66
0个相似型号
MP2-62L20L1拓展信息
MP2-62L20L1详情
ABB MP2-62L20L1重要参数规格及、参数值,及相似型号如下:
Manufacturer Part Number
ZA110-76
Manufacturer
ABB
Operation
Maintained
Approvals
CSA, IEC, UL
端子类型
Fingersafe Screw
面板后深度
1.91
灯型
LED
触点
2NO
知识产权评级
IP66
MP2-62L20L1拓展信息