MP3-10B详情
ABB MP3-10B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operating Temp Range
-25C to 70C
Operating Temperature Min Deg. C
-25C
Operating Temperature Max Deg. C
70C
Manufacturer Part Number
MP3-10B
Manufacturer
ABB
Special Features
No contact block
开关类型
按钮开关
产品类别
Pushbutton
0个相似型号
MP3-10B拓展信息
2TLA020005R1200
ABB
OT40F6
ABB
OHY65L6
ABB
OXS6X85
ABB
M3SS3-11C
ABB
OWP6D125
ABB
OHB65J6E011
ABB
OZXA-24
ABB
OXP12X280
ABB








哦! 它是空的。