MP3-11L详情
ABB MP3-11L重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer
ABB
Manufacturer Part Number
MP3-11L
RoHS
Compliant
Special Features
Snap-on features reduce installation time
操作温度
-25 to +70 Degrees C
产品类别
Pushbutton
评级结果
IP66
0个相似型号
MP3-11L拓展信息








哦! 它是空的。