MP3-42R02L1详情
ABB MP3-42R02L1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Insulator Material
THRMPLAS
Manufacturer Part Number
BG210A
Approvals
UL
Manufacturer
Thomas & Betts
Mounting
Threaded
Operation
Momentary
组成
铸锌
端子类型
Fingersafe Screw
面板后深度
1.91
灯型
LED
触点
2NC
知识产权评级
IP66
MP3-42R02L1拓展信息








哦! 它是空的。