MP3-42WF8详情
ABB MP3-42WF8重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Approvals
CSA, UL
Manufacturer
ABB
Manufacturer Part Number
MP3-42WF8
Operation
Momentary
端子类型
Screw
面板后深度
1.91
灯型
Incandescent
知识产权评级
IP66
0个相似型号
MP3-42WF8拓展信息
MP3-42WF8详情
ABB MP3-42WF8重要参数规格及、参数值,及相似型号如下:
Approvals
CSA, UL
Manufacturer
ABB
Manufacturer Part Number
MP3-42WF8
Operation
Momentary
端子类型
Screw
面板后深度
1.91
灯型
Incandescent
知识产权评级
IP66
MP3-42WF8拓展信息