MP3-60CC38详情
ABB MP3-60CC38重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Screw connection
SIL according to IEC 61508
None
Suitable for safety functions
无
Explosion safety category for gas
None
Appendant operation agent (Ex ib)
无
Appendant operation agent (Ex ia)
无
Explosion safety category for dust
None
RoHS
Non-Compliant
深度
126
宽度
35
高度
130
MP3-60CC38拓展信息








哦! 它是空的。