MP3-62G02L1详情
ABB MP3-62G02L1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Panel mounting hole
Manufacturer
ECE/EXCEL CELL ELECTRONIC CORP
Operation
Momentary
Manufacturer Part Number
MP3-62G02L1
Approvals
CSA, IEC, UL
包装
Packed by set, 10 sets per box
尺寸/尺寸
Compact Size, NO - 1, NC - 1
电压
12V AC/DC
端子类型
Fingersafe Screw
面板后深度
1.91
灯型
LED
触点
2NC
知识产权评级
IP66
MP3-62G02L1拓展信息








哦! 它是空的。