MP4-11G详情
ABB MP4-11G重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operation
Maintained
Manufacturer Part Number
MP4-11G
Manufacturer
ABB
Operating Temperature Max Deg. C
70C
Operating Temp Range
-25C to 70C
Operating Temperature Min Deg. C
-25C
Actuator
Extended pushbutton
开关类型
按钮开关
端子类型
Screw
产品类别
Pushbutton
面板后深度
1.91
MP4-11G拓展信息
ABB
ABB
ABB
ABB
ABB
ABB
ABB
ABB
ABB








哦! 它是空的。