MP4-30G详情
ABB MP4-30G重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operation
Maintained
Manufacturer Part Number
MP4-30G
Approvals
CSA, UL
Manufacturer
ABB
颜色
Green
产品类别
Pushbutton
面板后深度
1.91
知识产权评级
IP20, IP66
0个相似型号
MP4-30G拓展信息
MP4-30G详情
ABB MP4-30G重要参数规格及、参数值,及相似型号如下:
Operation
Maintained
Manufacturer Part Number
MP4-30G
Approvals
CSA, UL
Manufacturer
ABB
颜色
Green
产品类别
Pushbutton
面板后深度
1.91
知识产权评级
IP20, IP66
MP4-30G拓展信息