MPD14-11G详情
ABB MPD14-11G重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operation
Momentary
Manufacturer Part Number
MPD14-11G
Manufacturer
ABB
Special Features
Illuminated
RoHS
Non-Compliant
性别
Female
触点样式
Pin
端子类型
Screw
产品类别
Pushbutton
面板后深度
1.91
知识产权评级
IP66
0个相似型号
MPD14-11G拓展信息








哦! 它是空的。