MPD4-11Y详情
ABB MPD4-11Y重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operation
Momentary
Manufacturer Part Number
MPD4-11Y
Manufacturer
ABB
Special Features
Illuminated
RoHS
Non-Compliant
端子类型
Screw
产品类别
Pushbutton
面板后深度
1.91
知识产权评级
IP66
0个相似型号
MPD4-11Y拓展信息








哦! 它是空的。