MPD5-11C详情
ABB MPD5-11C重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer
FAIR-RITE PRODUCTS
Operation
Momentary
Manufacturer Part Number
MPD5-11C
Special Features
Illuminated
RoHS
Non-Compliant
端子类型
Screw
产品类别
Pushbutton
面板后深度
1.91
知识产权评级
IP66
0个相似型号
MPD5-11C拓展信息








哦! 它是空的。