MPEK3-11R详情
ABB MPEK3-11R重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operation
Key to Release
Manufacturer Part Number
MPEK3-11R
Approvals
CSA, UL
Manufacturer
ABB
Special Features
Non-illuminated
RoHS
Non-Compliant
颜色
Red
产品类别
Emergency stop device
知识产权评级
IP20, IP66
0个相似型号
MPEK3-11R拓展信息








哦! 它是空的。