MPET4-10B详情
ABB MPET4-10B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operation
Push Lock-Twist Release
Manufacturer Part Number
MPET4-10B
Approvals
CSA, UL
Manufacturer
ABB
Operating Temperature Min Deg. C
-25C
Operating Temp Range
-25C to 70C
Operating Temperature Max Deg. C
70C
类型
Operator
颜色
Black
产品类别
Emergency stop device
面板后深度
1.91
知识产权评级
IP20, IP66
MPET4-10B拓展信息
ABB
ABB
ABB
ABB
ABB
ABB
ABB
ABB
ABB
ABB








哦! 它是空的。