MPM1-10R详情
ABB MPM1-10R重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operation
Momentary
Manufacturer Part Number
MPM1-10R
Approvals
CSA, UL
Manufacturer
ABB
Operating Temperature Max Deg. C
70C
Operating Temp Range
-25C to 70C
Operating Temperature Min Deg. C
-25C
Special Features
Non-illuminated
开关类型
按钮开关
产品类别
Pushbutton
面板后深度
1.91
知识产权评级
IP20, IP66
MPM1-10R拓展信息








哦! 它是空的。