MPM1-60R01详情
ABB MPM1-60R01重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Unit Weight
1.231999 oz
Factory Pack QuantityFactory Pack Quantity
1
Part # Aliases
78677601523
Manufacturer
Wiremold
Brand
Wiremold
RoHS
N
Operation
Momentary
Manufacturer Part Number
MPM1-60R01
Approvals
CSA, IEC, UL
子类别
Wire & Cable Management
端子类型
Fingersafe Screw
产品类别
Wire Ducting & Raceways
面板后深度
1.91
产品类别
Wire Ducting & Raceways
触点
1NC
知识产权评级
IP66
MPM1-60R01拓展信息








哦! 它是空的。