MPM2-40R20详情
ABB MPM2-40R20重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operation
Momentary
Manufacturer Part Number
MPM2-40R20
Approvals
CSA, IEC, UL
Manufacturer
ABB
端子类型
Fingersafe Screw
面板后深度
1.91
触点
2NO
知识产权评级
IP66
0个相似型号
MPM2-40R20拓展信息
MPM2-40R20详情
ABB MPM2-40R20重要参数规格及、参数值,及相似型号如下:
Operation
Momentary
Manufacturer Part Number
MPM2-40R20
Approvals
CSA, IEC, UL
Manufacturer
ABB
端子类型
Fingersafe Screw
面板后深度
1.91
触点
2NO
知识产权评级
IP66
MPM2-40R20拓展信息