MPMP3-20R01详情
ABB MPMP3-20R01重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Approvals
CE, CSA, UL
Manufacturer
ABB
Manufacturer Part Number
MPMP3-20R01
Operation
Push-Pull
端子类型
Fingersafe Screw
面板后深度
1.91
触点
1NC
知识产权评级
IP66
0个相似型号
MPMP3-20R01拓展信息
MPMP3-20R01详情
ABB MPMP3-20R01重要参数规格及、参数值,及相似型号如下:
Approvals
CE, CSA, UL
Manufacturer
ABB
Manufacturer Part Number
MPMP3-20R01
Operation
Push-Pull
端子类型
Fingersafe Screw
面板后深度
1.91
触点
1NC
知识产权评级
IP66
MPMP3-20R01拓展信息