MPMP4-11R详情
ABB MPMP4-11R重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operation
Push-Pull
Manufacturer Part Number
MPMP4-11R
Manufacturer
ABB
Special Features
Snap-on features reduce installation time
RoHS
Non-Compliant
端子类型
Screw
产品类别
Emergency stop device
面板后深度
1.91
0个相似型号
MPMP4-11R拓展信息








哦! 它是空的。