MPMP4-20R10详情
ABB MPMP4-20R10重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Approvals
CE, CSA, UL
Manufacturer
ABB
Manufacturer Part Number
MPMP4-20R10
Operation
Push-Pull
端子类型
Fingersafe Screw
面板后深度
1.91
触点
1NO
知识产权评级
IP66
0个相似型号
MPMP4-20R10拓展信息
MPMP4-20R10详情
ABB MPMP4-20R10重要参数规格及、参数值,及相似型号如下:
Approvals
CE, CSA, UL
Manufacturer
ABB
Manufacturer Part Number
MPMP4-20R10
Operation
Push-Pull
端子类型
Fingersafe Screw
面板后深度
1.91
触点
1NO
知识产权评级
IP66
MPMP4-20R10拓展信息