MPMT3-11R详情
ABB MPMT3-11R重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operation
Push Lock-Twist Release
Manufacturer Part Number
MPMT3-11R
Manufacturer
ABB
Special Features
Illuminated
端子类型
Screw
产品类别
Emergency stop device
面板后深度
1.91
0个相似型号
MPMT3-11R拓展信息








哦! 它是空的。