MPMT3-22RL8详情
ABB MPMT3-22RL8重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Approvals
CSA, UL
Manufacturer
ABB
Manufacturer Part Number
MPMT3-22RL8
Operation
Push Lock-Twist Release
端子类型
Screw
面板后深度
1.91
灯型
LED
知识产权评级
IP66
0个相似型号
MPMT3-22RL8拓展信息
MPMT3-22RL8详情
ABB MPMT3-22RL8重要参数规格及、参数值,及相似型号如下:
Approvals
CSA, UL
Manufacturer
ABB
Manufacturer Part Number
MPMT3-22RL8
Operation
Push Lock-Twist Release
端子类型
Screw
面板后深度
1.91
灯型
LED
知识产权评级
IP66
MPMT3-22RL8拓展信息