MPMT4-11R详情
ABB MPMT4-11R重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
零售包装
厂商
Glenair
Product Status
活跃
Operation
Push Lock-Twist Release
Manufacturer Part Number
MPMT4-11R
Manufacturer
ABB
Special Features
Snap-on features reduce installation time
系列
*
端子类型
Screw
产品类别
Emergency stop device
面板后深度
1.91
MPMT4-11R拓展信息








哦! 它是空的。