MPR16 Black BS详情
ABB MPR16 Black BS重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
面板安装
Body Orientation
Straight
Voltage, Rating
230 → 400 V
Termination Method
Screw
系列
Kombi
性别
Female
额定电流
13 A, 16A
知识产权评级
IP44
MPR16 Black BS拓展信息
ABB Power Electronics Inc.
ABB Power Electronics Inc.
ABB Power Electronics Inc.
ABB Power Electronics Inc.
ABB Power Electronics Inc.
ABB Power Electronics Inc.
ABB Power Electronics Inc.
ABB Power Electronics Inc.
ABB Power Electronics Inc.
ABB Power Electronics Inc.








哦! 它是空的。