MS116-6.3详情
ABB MS116-6.3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
MS116-6.3
Approvals
CCC, CE, CSA, cUL, EAC, GL, UL
Manufacturer
ABB
Voltage, Rating
690VAC Main Circuit
Special Features
Degree of protection: IP20
产品类别
Motor starter controls
相位
1, 3
知识产权评级
IP20
0个相似型号
MS116-6.3拓展信息








哦! 它是空的。