MS132-20详情
ABB MS132-20重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Approvals
CCC, CE, CSA, cUL, EAC, GL, UL
Manufacturer
ABB
Manufacturer Part Number
MS132-20
Special Features
Degree of protection: IP20
Voltage, Rating
690-250VAC - 690-250VDC Main Circuit
产品类别
Motor starter controls
相位
1, 3
知识产权评级
IP20
0个相似型号
MS132-20拓展信息








哦! 它是空的。