MS450-40详情
ABB MS450-40重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
MS450-40
Approvals
CE, CSA, UL
Manufacturer
ABB
Voltage, Rating
690-450VAC - 690-450VDC Main Circuit
Special Features
Degree of protection: IP20, IP00
产品类别
Motor starter controls
相位
1, 3
知识产权评级
IP20
0个相似型号
MS450-40拓展信息
S201U-K5
ABB Control
S803S-UCK100
ABB Control
S803S-UCB100
ABB Control
S503-K1.1
ABB Control
S503UC-K37
ABB Control
S503-K0.21
ABB Control
S504UC-B40
ABB Control
S503-K0.15
ABB Control
D3VDGWB00B000XN
ABB Control
D3VFKWB00B000XN
ABB Control








哦! 它是空的。