ABB N300-PS-X
- 收藏
- 对比
N300-PS-X
11-N300-PS-X
无类别的
--
大陆
立即发货

Thomas & Betts N300-PS-X Sta-Kon Parallel Splice Connector.Sta-Kon Parallel Splice Connector, Non-Insulated, Series: N Series, 300 kcmil Conductor, 1.1 in OD Barrel, 1-1/8 in Length, 600 VAC, 150 deg C, Copper, Metallic, Tin Coated, 0.882 in ID Barrel Dimensions. Catalog Description: Non-Insulated Parallel Splice Connector For Wire Range 300 MCM For Circular Mil Range 300,000-380,000 Length 1.125 Diameter 1.1,Metallic.
1最小包装量--
添加到询价列表







哦! 它是空的。