NE30E-80详情
ABB NE30E-80重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
NE30E-80
Approvals
UL
Manufacturer
ABB
Mounting
DIN Rail, Screw
RoHS
Non-Compliant
终端
Screw
极数
3
线圈电压
12 VDC
触点配置
3NO
0个相似型号
NE30E-80拓展信息
B6-30-01-F80
ABB
B6-30-01-P01
ABB
B6-30-01-P84
ABB
B6-30-10-F80
ABB
B6C-201
ABB
B6S-30-10-2.8
ABB
B7-30-01-03
ABB
B7-30-10-F84
ABB
BC6-30-01-F05
ABB
BC6-30-10-F2.4
ABB








哦! 它是空的。