NFB80ERT-14详情
ABB NFB80ERT-14重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Bulk
Base Product Number
10119608
厂商
Amphenol ICC (FCI)
Product Status
Obsolete
Manufacturer Part Number
NFB80ERT-14
Approvals
CB, CCC, CE, EAC
Manufacturer
ABB
Mounting
DIN Rail, Screw
系列
-
终端
Screw
极数
8
线圈电压
250-500 VAC
触点配置
8NO
NFB80ERT-14拓展信息
ABB
ABB
ABB
ABB
ABB
ABB
ABB
ABB
ABB
ABB








哦! 它是空的。