OA2G11详情
ABB OA2G11重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
RSW401-639/20F
Manufacturer
Lumberg
Special Features
Thermal current: 16 AMP; Wire Size: (2) 2.5 SQ-MM; Enclosure: IP20
For Use With
OT Series
RoHS
Compliant
配件类型
辅助触点块
产品类别
Accessories
触点配置
单刀双掷
知识产权评级
IP20
0个相似型号
OA2G11拓展信息
2TLA020005R1200
ABB
OT40F6
ABB
OHY65L6
ABB
OXS6X85
ABB
M3SS3-11C
ABB
OWP6D125
ABB
OHB65J6E011
ABB
OZXA-24
ABB
OXP12X280
ABB








哦! 它是空的。