OHY65L6EH详情
ABB OHY65L6EH重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Tray
Base Product Number
MAX969
厂商
Analog Devices Inc./Maxim Integrated
Product Status
Discontinued at Digi-Key
Manufacturer Part Number
OHY65L6EH
Handle Length
2.56
Manufacturer
ABB
系列
-
颜色
Red, Yellow
手柄类型
Pistol Handle
知识产权评级
IP66
OHY65L6EH拓展信息
ABB
ABB
ABB
ABB
ABB
ABB
ABB
ABB
ABB








哦! 它是空的。