ONA8PBA详情
ABB ONA8PBA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
ONA8PBA
Approvals
UL;CSA
Mounting Styles
Door Mount
Manufacturer
ABB
RoHS
Non-Compliant
类型
ON-OFF Switch
定位的数量
2
电流
25 Amps
极数
8
图例
OFF-ON
0个相似型号
ONA8PBA拓展信息
ONA8PBA详情
ABB ONA8PBA重要参数规格及、参数值,及相似型号如下:
Manufacturer Part Number
ONA8PBA
Approvals
UL;CSA
Mounting Styles
Door Mount
Manufacturer
ABB
RoHS
Non-Compliant
类型
ON-OFF Switch
定位的数量
2
电流
25 Amps
极数
8
图例
OFF-ON
ONA8PBA拓展信息