OT800U12详情
ABB OT800U12重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Aluminium
RoHS
Non-Compliant
Manufacturer Part Number
OT800U12
Approvals
UL
Manufacturer
ABB
Mounting
DIN, Panel
额定电流
800 A
导线/电缆直径
101.6 mm
0个相似型号
OT800U12拓展信息
OT800U12详情
ABB OT800U12重要参数规格及、参数值,及相似型号如下:
材料
Aluminium
RoHS
Non-Compliant
Manufacturer Part Number
OT800U12
Approvals
UL
Manufacturer
ABB
Mounting
DIN, Panel
额定电流
800 A
导线/电缆直径
101.6 mm
OT800U12拓展信息