OTDC16F3详情
ABB OTDC16F3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
3
本体材质
Nylon
Voltage, Rating
48 VAC/48 VDC
Manufacturer
Turck
Manufacturer Part Number
OTDC16F3
Mounting
DIN
RoHS
Compliant
额定电流
16
知识产权评级
IP67
0个相似型号
OTDC16F3拓展信息
OTDC16F3详情
ABB OTDC16F3重要参数规格及、参数值,及相似型号如下:
引脚数
3
本体材质
Nylon
Voltage, Rating
48 VAC/48 VDC
Manufacturer
Turck
Manufacturer Part Number
OTDC16F3
Mounting
DIN
RoHS
Compliant
额定电流
16
知识产权评级
IP67
OTDC16F3拓展信息