OTPN125FP详情
ABB OTPN125FP重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operation
Momentary
Manufacturer Part Number
MP3-42W02L1
Approvals
CSA, IEC, UL
Manufacturer
ABB
For Use With
ABB Motorized Switch Disconnectors
配件类型
Fixed Neutral
端子类型
Fingersafe Screw
面板后深度
1.91
灯型
LED
触点
2NC
知识产权评级
IP66
OTPN125FP拓展信息
ABB
ABB
ABB
ABB
ABB
ABB
ABB
ABB
ABB








哦! 它是空的。