OVRHT3B504803D详情
ABB OVRHT3B504803D重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Surface protection
Powder coating
Nominal voltage
220 - 240
Protection class
I
Material housing
Aluminium
Suitable for wall mounting
无
Voltage type
AC/DC
Degree of protection (IP)
IP20
Built-in diameter
150 - 150
With light source
有
Manufacturer Part Number
OVRHT3B504803D
Approvals
cULus, UL
Manufacturer
ABB
RoHS
有
Mounting
Surface
可调节性
not adjustable
OVRHT3B504803D拓展信息
ABB
ABB
ABB
ABB
ABB
ABB
ABB
ABB
ABB
ABB








哦! 它是空的。