PIG 0150-C-D详情
ABB PIG 0150-C-D重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Polyolefin (processed, irradiated)
Halogen-free
无
Manufacturer part #
PIG 0150-C-D
Min. temperature
-55°C
Content
10.5m
Max. temperature
+125°C
Factory colour
Transparent
类型
PIG 0150-C-D
0个相似型号
PIG 0150-C-D拓展信息
2TLA020007R3000
ABB
2TLA022313R5700
ABB
OSV1250DK
ABB
2TLA020056R0200
ABB
2TLA022313R0000
ABB
2TLA022310R0100
ABB
2TLA022310R0700
ABB
2TLA020056R6300
ABB
SK-615-652-53
ABB
TC3100P21
ABB








哦! 它是空的。